IEEE 1484.12.1 - : References
This document references the following standards:
ISO 639-2
ISO 639-1
ISO/IEC 646
ISO/IEC 11404
ISO 639
ISO 3166-1
IETF RFC 2048
This document is referenced by the following standards:
CEI UNI ISO/IEC 19788-3
CEI UNI EN ISO/IEC 19788-2
CEI UNI EN ISO/IEC 19788-5
ISO/IEC 19788-1
ISO/IEC 19788-3
ISO/IEC 19788-5
ISO/IEC 19788-4
ISO/IEC TR 12785-3
ISO/IEC 19788-2
ISO/IEC 12785-1
ISO/IEC 19788-8
ISO/IEC TR 18120
ISO/IEC TR 19583-1
ISO/IEC TR 19788-11
ISO/IEC TR 24763
ISO/IEC TR 29163-2
CSA CAN/CSA-ISO/IEC TR 18120:18
CSA ISO/IEC TR 19583-1:20
CSA ISO/IEC 19788-4:15
CSA ISO/IEC 19788-8:16
BSI BS EN ISO/IEC 19788-5
BSI PD ISO/IEC TR 19583-1
CEI UNI EN ISO/IEC 19788-1
IEEE 1484.20.2
Advertisement