ANSI Z83.26/CSA 2.37 - : References
This document references the following standards:
CSA 8.1:15
CSA 8.3-2015
CSA B339-18
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME PTC 19.3
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM D1835
ASTM SI10
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.81-2005/CSA 6.25-2005
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEEE 315
IEEE SI 10
NEMA WD 6
NFPA 54
NFPA 70
CSA C22.1-21
ASME B36.10
CSA B149.1-20
CSA B149.2-20
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 60335-2-102:16
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
This document is referenced by the following standards:
ICC I-CODE IFC
Advertisement