ISO/IEC 14651 - : References
This document references the following standards:
CSA CAN/CSA-Z243.230-98
CSA CAN/CSA-Z243.4.1-98
DS 377
ISO/IEC 10646
ISO/IEC 2022
ISO/IEC 646
ISO/IEC 6937
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-13
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
ISO/IEC TR 30112
ISO/IEC/IEEE 9945
This document is referenced by the following standards:
CSA ISO/IEC 1989:15
ISO/IEC 9075-2
ISO 19143
ISO/IEC TR 30109
ISO/IEC 30112
ISO 25964-1
ISO/IEC 1989
ISO 19143
ISO/IEC 9075-1
ISO/IEC TR 20007
ISO 12199
ANSI INCITS/ISO/IEC 1989
ANSI INCITS/ISO/IEC 9075-1
ANSI INCITS/ISO/IEC 9075-2
CSA CAN/CSA-ISO/IEC 9075-1:18
CSA CAN/CSA-ISO/IEC 9075-2:18
NEN-ISO/IEC 9075-1
NEN-ISO/IEC 9075-2
Advertisement