ANSI Z21.54/CSA 8.4 - : References
This document references the following standards:
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA B149.1-20
NFPA 54
AGA Z223.1
ASME B1.20.1
ASME B1.20.3
ASTM A197/A197M
ASTM B117
ASTM B858
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
IEEE SI 10
NFPA 54
ASTM D1835
ASTM SI10
CSA B149.1-20
This document is referenced by the following standards:
CSA/AM CSA/ANSI Z83.26:20/CSA 2.37:20
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
CSA 8.3-2015
ICC I-CODE IFGC
ICC I-CODE VFGC
ICC I-CODE IFGC COMM
ICC I-CODE ORC
ICC I-CODE IRC
ICC I-CODE ORMSC
ICC I-CODE MNMFGC
ICC I-CODE MNRC
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
IAPMO UMC
IAPMO UPC
NYBC NYFGC
ICC I-CODE VRC
NYBC NYRC
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM CSA/ANSI 13.1:22
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
ICC I-CODE IRC COMM VOL II
CSA/AM ANSI Z21.89-2017/CSA 1.18-2017
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
CSA/AM CSA/ANSI Z83.7:23/CSA 2.14:23
Advertisement