ISO/IEC 30192 - : References
This document references the following standards:
ASTM D1044
IEC 60068-2-2
IEC 60068-2-30
IEC 60950-1
ISO 9352
ISO/IEC 30193
ISO/IEC 646
This document is referenced by the following standards:
ISO/IEC 29121
BSI BS ISO/IEC 29121
NEN-ISO/IEC 29121
BSI BS IEC 62702-1-2
ISO/IEC 16963
ISO 18938
BSI BS ISO/IEC 16963
IEC 62702-1-2
IEC 62702-1-2 (REDLINE + STANDARD)
ECMA 413
ANSI INCITS/ISO/IEC 16963
BSI BS ISO 18938
JSA JIS Z 6017
Advertisement