ANSI Z21.75/CSA 6.27 - : References
This document references the following standards:
CSA B149.1-20
NFPA 54
AGA Z223.1
ASME B1.20.1
ASME B1.20.3
ASTM A197/A197M
ASTM B117
ASTM D1835
IEEE SI 10
NFPA 501A
ASTM SI10
CSA Z240 MH SERIES-16
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
NFPA 54
CSA B149.1-20
NFPA 501
This document is referenced by the following standards:
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
IAPMO UMC
IAPMO UPC
ICC I-CODE IFGC COMM
ICC I-CODE KRC
NYBC NYFGC
ICC I-CODE VRC
ICC I-CODE VFGC
NYBC NYRC
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
ICC I-CODE IRC COMM VOL II
CABC CARC
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
ICC I-CODE SCFGC
ICC I-CODE SCRC
NFPA 58
ICC I-CODE IFGC
Advertisement