ANSI Z83.8/CSA 2.6 - : References
This document references the following standards:
NFPA 54
CSA 2.17-2017
CSA C22.1-21
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.4-M79
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
NFPA 54
ASME B1.1
ASME B1.20.1
ASME B94.11M
ASME PTC 19.3
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM SI10
IEEE 315
IEEE SI 10
NFPA 409
NFPA 70
NFPA 88A
NFPA 90A
ASME B36.10
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA B149.1-20
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 77-14
ASME B18.2.2
ASME PTC 19.3 TW
This document is referenced by the following standards:
ISO TR 16822
IAPMO UMC
ICC I-CODE IGCC
UFGS-23 54 19
ICC I-CODE IECC COMM
ICC I-CODE IFGC COMM
CSA C22.2 NO. 60335-2-102:16
ICC I-CODE KRC
NYBC NYFGC
ICC I-CODE VRC
ICC I-CODE VECC
ICC I-CODE VFGC
CSA/AM ANSI/CSA AMERICA FC 3-2004
NRC NEC
NRC NBC
ICC I-CODE IRC COMM VOL II
CSA CAN/CSA-P.11-07
CABC CARC
CABC CAEC
IAPMO CMC
ICC I-CODE IECC
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
ICC I-CODE NJRC
ASSE SERIES 10000
ASHRAE 90.4
ICC I-CODE SCFGC
ICC I-CODE SCRC
ICC I-CODE IFGC
Advertisement