MIL-PRF-24667 - : References
This document references the following standards:
29 CFR PART 1910
40 CFR PART 261
40 CFR PART 60
40 CFR PART 63 VOL 11
A-A-59982
A-A-59984
ASTM A514/A514M
ASTM B117
ASTM B928/B928M
ASTM C136/C136M
ASTM D1141
ASTM D1640/D1640M
ASTM D1652
ASTM D1654
ASTM D1895
ASTM D2000
ASTM D2572
ASTM D3278
ASTM D3924
ASTM D4214
ASTM D4417
ASTM D4541
ASTM D523
ASTM D660
ASTM D661
ASTM D714
ASTM D823
ASTM E1252
ASTM E1347
ASTM E903
ASTM F137
ASTM F718
ASTM G14
ASTM G154
ASTM G173
ASTM G8
MIL-D-16791G
MIL-DTL-5624W
MIL-PRF-23699G
MIL-PRF-24385F (4)
MIL-PRF-32177A
MIL-PRF-83282D
MIL-S-22698C
MIL-STD-1623E CHANGE 1
SSPC PA 2
SSPC SP 1
SSPC SP 10
SSPC SP 17
ACGIH 0100DOC
This document is referenced by the following standards:
MIL-DTL-32525A
NASA-STD-5008 REV B W/CHG 1
KSC-STD-C-0001 REV E
Advertisement