MIL-DTL-25988 - : References
This document references the following standards:
MIL-R-25988/2 NOTICE 3
MIL-R-25988/4
MIL-R-25988/1A
ASTM D1329
ASTM D1414
ASTM D2240
ASTM D297
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM D573
ASTM D624
ISO 3601-1
ISO 3601-3
ISO/IEC 17025
MIL-R-25988/1A
MIL-R-25988/2 NOTICE 3
MIL-R-25988/4
MIL-STD-190C
MIL-STD-289A
MIL-STD-298
MIL-STD-407
This document is referenced by the following standards:
MIL-DTL-25988/3A
MIL-DTL-38999/24J (3)
ASTM D4054
MIL-HDBK-534
MIL-DTL-287J (1)
MIL-DTL-32139/9A (1)
MIL-DTL-32139/10A (1)
A-A-60048
DESC-DWG-90046 REV F
MIL-DTL-9395L
MIL-DTL-83513H (2)
AIA/NAS NAS1473
MIL-DTL-32371 (2)
MIL-DTL-32480/5A (1)
MIL-DTL-32480/8A (1)
MIL-DTL-32480/1A (1)
MIL-DTL-32480/9A (1)
MIL-DTL-32480A (1)
MIL-DTL-32480/6A (1)
MIL-DTL-32480/7A (1)
MIL-DTL-32480/3A (1)
MIL-DTL-32480/4A (1)
MIL-PRF-31031/12A (4)
Advertisement