ANSI Z21.97-2017/CSA 2.41-2017 - : References
This document references the following standards:
NFPA 54
CSA 8.1:15
CSA CAN1-6.4-M79
CSA Z305.8-03
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.81-2005/CSA 6.25-2005
CSA/AM ANSI Z21.92-2001/CSA 6.29-2001
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASME B1.20.1
ASME B94.11M
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM D1835
ASTM SI10
CGSB CAN/CGSB-3.14-2013
CSA B339-18
CSA C22.1-21
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 199-M89
IEEE 315
IEEE SI 10
NEMA WD 6
NFPA 54
NFPA 70
ASME B36.10
CSA B149.1-20
CSA B149.2-20
CSA C22.2 NO. 0.15-15
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
This document is referenced by the following standards:
ICC I-CODE IFGC COMM
ICC I-CODE KRC
NYBC NYFGC
ICC I-CODE VRC
ICC I-CODE VFGC
NYBC NYRC
ICC I-CODE IRC COMM VOL II
ICC I-CODE NJRC
ICC I-CODE SCFGC
ICC I-CODE SCRC
Advertisement