B137:20 SERIES PACKAGE - : References
This document references the following standards:
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B16.40
ASME B16.51
AWWA C800
CSA B128.1-06/B128.2-06
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.12:20
CSA B137.18:20
CSA B137.19:20
CSA B137.2:20
CSA B137.3.1:20
CSA B137.3:20
CSA B137.4.1:20
CSA B137.4:20
CSA B137.6:20
CSA B137.9:20
CSA C22.1-21
CSA C22.2 NO. 0:20
CSA CAN/CSA-C448 SERIES-13
CSA CAN/CSA-ISO 9001:16
CSA Z662:19
ASSE 1061
ASTM A240/A240M REV A
ASTM B124/B124M
ASTM B140/B140M
ASTM B16/B16M
ASTM B283/B283M
ASTM B584
ASTM B62
ASTM B75/B75M
ASTM B858
ASTM D1149
ASTM D1238
ASTM D1505
ASTM D1598 REV A
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2240
ASTM D2290 REV A
ASTM D2412
ASTM D2444
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2564
ASTM D2609
ASTM D2765
ASTM D2837
ASTM D3035
ASTM D3139
ASTM D3261
ASTM D3350
ASTM D395
ASTM D4066
ASTM D412
ASTM D471 REV A
ASTM D618
ASTM D638
ASTM D6394 REV A
ASTM D695
ASTM D746
ASTM D789
ASTM D792
ASTM D883 REV B
ASTM E4
ASTM E8/E8M
ASTM F1055 REV A
ASTM F1057
ASTM F1281
ASTM F1282
ASTM F1473
ASTM F1807 REV B
ASTM F1960
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2657
ASTM F2735
ASTM F2897 REV A
ASTM F2945
ASTM F3347 REV A
ASTM F3348
ASTM F477
ASTM F493
ASTM F610/F610M
ASTM F656
ASTM F876 REV B
ASTM F905
AWWA M11
AWWA M23
CSA ASME A112.18.1-2018/CSA B125.1-18
ISO 10147
ISO 11357-3
ISO 1183-1
ISO 12162
ISO 13477
ISO 13478
ISO 14531-1
ISO 14531-2
ISO 14531-3
ISO 14531-4
ISO 15512
ISO 15874-1
ISO 15874-2
ISO 15874-3
ISO 15874-5
ISO 15875-3
ISO 16422
ISO 307
ISO 3127
ISO 3501
ISO 4427-3
ISO 6509-1
ISO 6957
ISO 6964
ISO 9080
NRC NBC
NSF 372
NSF 61
PPI TR-3
PPI TR-4
CSA B137.0:20
This document is referenced by the following standards:
IAPMO IGC 384
Advertisement