ISO/IEC 19770-11 - : References
This document references the following standards:
ISO 19011
ISO/IEC 17011
ISO/IEC 17021-1
ISO/IEC 19770-1
ISO/IEC 19770-5
ISO/IEC 20000-1
ISO/IEC 20000-6
ISO/IEC 27001
ISO/IEC 27006
ISO/IEC 19770-3
ISO/IEC 19770-2
ISO/IEC 19770-4
This document is referenced by the following standards:
ISO/IEC 14764
ISO/IEC 27002
ISO/IEC DIS 26563
IEEE 14764
ISO/IEC/IEEE FDIS 32675
SNZ AS/NZS ISO/IEC/IEEE 24748.3
CSA ISO/IEC/IEEE 14764:22
CEN EN ISO 27002
NEN-EN-ISO/IEC 27002
SNZ AS/NZS ISO/IEC 27002
BSI BS ISO/IEC 26563
CSA CAN/CSA-ISO/IEC 15026-2:13
CSA ISO/IEC 27002:23
SNV SN EN ISO/IEC 27002
CEI UNI EN ISO/IEC 27002
CSA ISO/IEC/IEEE 32675:23
ANSI INCITS/ISO/IEC 27002
IEEE 15288
ISO/IEC/IEEE 15288
NEN-ISO/IEC/IEEE 15288
CEI UNI ISO/IEC/IEEE 90003
SNZ AS/NZS ISO/IEC/IEEE 15288
Advertisement