SEC IV - : References
This document references the following standards:
ASME B16.24
ASME B16.9
ASME B16.15
ASME B16.5
ASME PTC 25
ASME B36.10
ASME B31.9
ASME B16.42
ASME B16.1
This document is referenced by the following standards:
46 CFR PART 53
CSA B214:21
IAPMO USHGC
IAPMO UMC
IAPMO UPC
ASCE 7-22
UFC 3-420-01
IAPMO NSPC
API STD 594
ICC I-CODE VSFPC
NYBC NYFC
NYBC NYRC
ASTM B834
30 CFR PART 250
DNV-OS-E201
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.8-1994
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM ANSI Z223.2-1992
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA B140.7:22
ASME COMPANION GUIDE V1
ASME PCC-2
ASME PTB-8
CSA B140.12:22
ICC I-CODE IFC COMM VOL I
ICC I-CODE IRC COMM VOL II
CSA C22.2 NO. 165:17
CABC CAFC
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
ASTM F1217
ASTM F1602
ASTM F1603
NFPA 54
ICC I-CODE SCFC
ICC I-CODE SCRC
Advertisement