ANSI Z83.18-2017 - : References
This document references the following standards:
NFPA 54
AMCA 203
ASHRAE 51
ASME B1.1
ASME B1.20.1
ASME B94.11M
ASME PTC 19.3
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM B75/B75M
ASTM SI10
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEEE 315
IEEE SI 10
NFPA 409
NFPA 54
NFPA 70
NFPA 88A
NFPA 90A
ASME B36.10
CSA C22.2 NO. 0.15-15
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
ASME PTC 19.3 TW
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM A924/A924M REV A
This document is referenced by the following standards:
ICC I-CODE IFGC COMM
NYBC NYFGC
ICC I-CODE VFGC
IAPMO CMC
ICC I-CODE SCFGC
IAPMO UMC
ICC I-CODE IFGC
Advertisement