E662 REV A - : References
This document references the following standards:
ASTM D2843
AHA A135.4
ASTM C1186
ASTM C1288
ASTM D2843
ASTM E176
This document is referenced by the following standards:
NEN-ISO 11638
BSI BS EN IEC 60695-6-2
IEC 60695-7-2
NEN-EN-IEC 60695-7-2
ASTM E2280
MIL-PRF-85045/37
ASTM D4067
MIL-PRF-24596C
CENELEC EN IEC 60695-7-2
ASTM E3020
NEMA WC 57
ASTM E1354
ASTM D4727/D4727M
ASTM E1623
ASTM D6719
NEMA WC 70
ASTM F1534
ASTM F1870
CSA S806:12
MIL-PRF-85045/33
NEN-EN-ISO 11638
MIL-PRF-85045/31B
49 CFR PART 238
NFPA 130
CEI EN IEC 60695-7-2
CABC VOL 2
NSF 332
CEN EN ISO 26986
CEN EN ISO 11638
MIL-STD-1904C
NFPA 270
NEMA WC 74/ICEA S-93-639
NFPA 271
NFPA 556
ASTM F1085
ASTM C1482
ASTM D4000
ASTM C1410
ASTM F3214
ASTM C1594
JSA JIS C 3612
46 CFR PART 114
MIL-STD-648F
ASTM E2061
SMACNA THERMO FRP DUCT CON MAN
AIA/NAS NASM22529/3
UFGS-06 73 01
Advertisement