CSA/ANSI Z21.1-2018/CSA 1.1-2018 - : References
This document references the following standards:
24 CFR PART 3280
CSA/AM ANSI Z21.57-2010
24 CFR PART 3280
AGA Z223.1
ANSI Z97.1
ASME B1.20.1
ASME B18.6.3
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0.3-09
CSA C22.2 NO. 150-16
CSA C22.2 NO. 197-M83
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 0.17-00
CSA CAN1-6.6-M78
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.57-2010
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.92-2001/CSA 6.29-2001
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEC 60695-11-10
IEC 60695-2-11
IEC 60695-2-13
IEEE 315
NEMA WD 6
NFPA 501A
NFPA 54
NFPA 70
CSA C22.2 NO. 198.1:21
ASME B36.10
CSA C22.2 NO. 198.3:21
CSA C22.2 NO. 24:21
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
ASME B1.1
ASME B18.2.2
ASME B18.2.1
This document is referenced by the following standards:
ICC I-CODE IFGC COMM
ICC I-CODE IMC COMM
BSI PD ISO/TS 21364-1
ICC I-CODE KRC
NYBC NYMC
NYBC NYFGC
ICC I-CODE VRC
ICC I-CODE VFGC
NYBC NYRC
ICC I-CODE IRC COMM VOL II
CABC CARC
IAPMO CMC
ICC I-CODE NJRC
CSA/AM ANSI NGV 5.1:23
Advertisement