D1693 - : References
This document references the following standards:
ASTM D3350
ASTM D1248
ASTM D1204
ASTM D1248
ASTM D3350
ASTM D4703
ASTM D4976 REV A
ASTM D618
ASTM E691
ASTM D883
This document is referenced by the following standards:
BSI BS EN ISO 23936-1
DNV-RP-0584
BSI BS EN ISO 21809-1
CSA B1800-21
ICC I-CODE IMC COMM
ICEA S-84-608
ICEA S-85-625
AWWA C215
AWWA C229
AWWA C903
AWWA M55
ICC I-CODE KRC
CSA C22.3 NO. 1:20
ASTM D543
ICEA S-83-596
NYBC NYMC
ICC I-CODE VMC
ICC I-CODE VRC
NYBC NYRC
NEMA WC 57
NEMA TC 7
NEMA WC 58
NEMA WC 70
NEMA WC 71
ASME NM.3.1
ASTM D3485
ICC I-CODE IRC COMM VOL II
CABC CARC
IEEE 1210
FORD WSS-M15P50-C1
FORD WSS-M15P50-C2
GMW GMW15802
AASHTO HM-2022
IAPMO CMC
ICC I-CODE NJRC
ASCE GSP 211
ASTM F2160 REV A
NEMA WC 74/ICEA S-93-639
ASTM D4000
CSA C68.10:20
ICC I-CODE SCMC
ICEA S-87-640
ICEA S-121-733
ICC I-CODE SCRC
CSA C68.5:20
ICEA S-97-682
CSA Z662:23
BSI PD 6533
AASHTO M 252
ISO 17855-2
PPI TR-54
BSI BS EN ISO 17855-2 - TC
IAPMO Z1000
ASTM F2896
IAPMO UMC
CSA C22.2 NO. 129:10
UFGS-22 15 09
BSI BS 8081 + A2
CEN PREN 18035
BSI BS EN ISO 21809-1 - TC
ASABE S553
NACE AMPP SP0304
ICEA S-113-684
ICC I-CODE IMC
Advertisement