C22.2 NO. 38-18 - : References
This document references the following standards:
CSA C22.2 NO. 245-17
ASTM B172
ASTM B173
ASTM B298
ASTM B3
ASTM B33
ASTM B355
ASTM B8
ASTM B801
ASTM B835
ASTM B836
ASTM B901
ASTM B902/B902M
ASTM D2663
CSA C22.1-21
NRC NBC
CSA C22.2 NO. 0-20
CSA C22.2 NO. 245-17
CSA C22.2 NO. 2556:21
CSA C22.2 NO. 96-17
IEC 60228
NFPA 70
This document is referenced by the following standards:
CSA C22.2 NO. 267:16
IEEE 1580
CSA C22.2 NO. 2515:19
CSA C22.2 NO. 43-17
CSA C22.2 NO. 52:17
CSA C22.2 NO. 208:18
CSA C22.2 NO. 48:15
CSA C22.2 NO. 250.5:22
CSA C301.1:06
CSA C22.2 NO. 27-09
IEEE 1210
CSA C22.2 NO. 243:17
CSA CAN/CSA-C22.2 NO. 60745-1-07
CSA C22.2 NO. 211.0-03
CSA C22.2 NO. 131:17
Advertisement