B1800-21 - : References
This document references the following standards:
AASHTO LRFDBDS
ASME B1.20.1
ASME B1.5
ASTM A1008/A1008M
ASTM A1011/A1011M REV A
ASTM A653/A653M
ASTM B117
ASTM D1149
ASTM D1414
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2235
ASTM D2240
ASTM D2321
ASTM D2412
ASTM D2444
ASTM D2487
ASTM D2564
ASTM D2657
ASTM D2855
ASTM D2990
ASTM D3138
ASTM D3212
ASTM D3222
ASTM D3350
ASTM D3418
ASTM D3895
ASTM D395
ASTM D3965
ASTM D4101
ASTM D412
ASTM D4218
ASTM D471 REV A
ASTM D5575
ASTM D5630
ASTM D6147
ASTM D618
ASTM D638
ASTM D648
ASTM D695
ASTM D6992
ASTM D7399
ASTM D746
ASTM D883 REV B
ASTM E4
ASTM F1057
ASTM F1417 REV A
ASTM F2136
ASTM F2487
ASTM F2764/F2764M
ASTM F3181
ASTM F402
ASTM F412 REV A
ASTM F493
ASTM F610/F610M
ASTM F656
CSA B602-20
ISO 15270
ASTM D1248
This document is referenced by the following standards:
CSA B483.1:21
CSA B65-12
IAPMO PS 59A
ASME A112.18.2
ASME A112.14.3
NFPA 1192
CSA Z240 RV SERIES:23
Advertisement