2001 - : References
This document references the following standards:
29 CFR PART 1910
46 CFR PART 72
ASHRAE 34
ASME B1.20.1
ASME B31.1
ASTM A53/A53M
ASTM D6064
ASTM D6126/D6126M
ASTM D6231/D6231M
ASTM D6541
ASTM D7327
ASTM E1258
ASTM E177
ASTM E1827
ASTM E456 REV A
ASTM E691
ASTM E779
ASTM F1387
ASTM SI10
CGA C-6
CGSB CAN/CGSB-149.10-M86
IEEE C2
ISO 7-1
MSS SP-58
NEMA Z535.2
NFPA 4
NFPA 25
NFPA 12
NFPA 12A
NFPA 70
NFPA 72
NFPA 75
NFPA 77
NFPA 90A
NFPA 90B
ISO 14520-1
ISO 14520-10
ISO 14520-11
ISO 14520-12
ISO 14520-13
ISO 14520-14
ISO 14520-15
ISO 14520-5
ISO 14520-8
ISO 14520-9
NEMA Z535 SERIES
ASTM E1354 REV C
ASTM E176 REV A
ISO 14520-17
This document is referenced by the following standards:
NFPA 423
NFPA 10
NFPA 484
NFPA 13
NFPA 408
NFPA 318
UFC 3-601-02
UFC 3-600-01
UFC FC 4-420-07F
29 CFR PART 1915
ASSE 27000
NYBC NYPMC
NYBC NYBC
ICC I-CODE VCC
ICC I-CODE VMAC
ICC I-CODE VSFPC
ISO 21789
NYBC NYFC
NFPA 30B
NFPA 301
ISO TS 21805
46 CFR PART 27
46 CFR PART 34
46 CFR PART 147
ICC I-CODE IBC COMM VOL II
ICC I-CODE IFC COMM VOL I
CSA N393:22
API STD 616
NFPA 855
CABC CAFC
CABC VOL 2
CEN EN ISO 21789
NFPA 1910
NFPA 1030
CSA N293-12
NEN-EN-ISO 21789
SNV SN EN ISO 21789
NFPA 914
NFPA 2
NFPA 122
NFPA 59A
NFPA 120
Advertisement