ANSI Z21.5.2-2016/CSA 7.2-2016 - : References
This document references the following standards:
NFPA 54
AGA Z223.1
ASME B1.1
ASME B1.20.1
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B18.6.3
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 24:21
CSA C22.2 NO. 3-M1988
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEEE 315
NFPA 54
NFPA 70
CSA 2.17-2017
CSA CAN1-6.4-M79
CSA CAN1-6.6-M78
ASME B36.10
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
This document is referenced by the following standards:
ICC I-CODE VFGC
IAPMO CMC
NYBC NYFGC
ICC I-CODE SCFGC
IAPMO UMC
ICC I-CODE IFGC
Advertisement