HST-4 - : References
This document references the following standards:
ASME B30.16
AGMA 6034-C21
ASME B30.16
ASME B30.7
ASTM A143/A143M
ASTM A48/A48M
ASTM B26/B26M
ASTM B633
DIN EN 1127-1
DIN EN ISO 80079-36
DIN EN ISO 80079-37
IEEE 45
MIL-DTL-24643C INT AMD 1
MIL-DTL-901E
MIL-DTL-917F
MIL-STD-889D
NEMA ICS 6
NEMA MG 1
NFPA 70
NEMA Z535.4
NEMA ICS 1
ASME B30.10
ASME B30.17
ASME B30.9
NEMA 250
This document is referenced by the following standards:
UFC 4-211-01
UFGS-41 22 13.55
ASME NUM-1
ASME STP-NU-015
ASME BTH-1
ASME B30.16 INT
CABC VOL 2
NASA-STD-8719.9 REV B W/CHG 1
UFGS-41 22 13.15
Advertisement