14764 - : References
This document references the following standards:
ISO/IEC 19770-1
ISO/IEC 19770-11
ISO/IEC 19770-2
ISO/IEC 19770-3
ISO/IEC 19770-4
ISO/IEC 19770-5
ISO/IEC 19770-8
ISO/IEC 25000
ISO/IEC 25010
ISO/IEC 25023
ISO/IEC 27002
ISO/IEC TR 14471
ISO/IEC TR 19759
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 15939
ISO/IEC/IEEE 24748-3
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 29119-2
ISO/IEC/IEEE 41062
ISO/IEC/IEEE 90003
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 24765
BSI BS ISO/IEC/IEEE 24765 - TC
BSI BS ISO/IEC/IEEE 15288 - TC
Advertisement