X9.134 PART 2 - : References
This document references the following standards:
ANSI X9 TR 31
ANSI X9.105:3
ANSI X9.105-1
ANSI X9.112-3
ANSI X9.119-1
ANSI X9.119-2
ANSI X9.141-1
ANSI X9.141-2
ANSI X9.24
ANSI X9.62
ANSI X9.69
ANSI X9.73
ANSI X9.79-1
ANSI X9.8.1
ANSI X9.82-1
ANSI X9.84
ANSI X9.95
ISO 12812-1
ISO 16609
ISO 21188
ISO 8583
ISO 8583-1
ISO 9564-1
ISO/IEC 10118-1
ISO/IEC 10118-2
ISO/IEC 10118-3
ISO/IEC 10118-4
ISO/IEC 14888-1
ISO/IEC 14888-2
ISO/IEC 14888-3
ISO/IEC 15408-1
ISO/IEC 15408-2
ISO/IEC 15408-3
ISO/IEC 18092
ISO/IEC 27001
ISO/IEC 29192-1
ISO/IEC 29192-2
ISO/IEC 29192-3
ISO/IEC 29192-4
ISO/IEC 29192-5
ISO/IEC 29192-6
ISO/IEC 29192-7
ISO/IEC 9796-2
ISO/IEC 9796-3
ISO/IEC 9797-1
ISO/IEC 9797-2
ISO/IEC 9797-3
This document is referenced by the following standards:
ANSI X9.134-3
ANSI X9.134-4
Advertisement