F1973 - : References
This document references the following standards:
49 CFR PART 192
ASTM F412
ASTM F2945
49 CFR PART 192
API STD 1104
ASME B1.20.1
ASME B16.5
ASME B31.8
ASTM A513/A513M REV A
ASTM A53/A53M
ASTM D1600
ASTM D2513
ASTM D638
ASTM E515
ASTM F1588
ASTM F2785
ASTM F2897
ASTM F2945
ASTM F412
PPI TR-4
ASME B31.8S
ASME B31.8 INTERPRETATIONS
This document is referenced by the following standards:
NYBC NYFGC
ICC I-CODE VRC
ICC I-CODE VFGC
NYBC NYRC
AGA Z380.1
ASME NM.3.1
ASME NM.1
ICC I-CODE IRC COMM VOL II
CABC CARC
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
CEN EN ISO 16486-1
NFPA 54
ISO 16486-6
ICC I-CODE SCFGC
ASTM F3524/F3524M
ICC I-CODE SCRC
CSA Z662:23
IAPMO UMC
IAPMO UPC
NEN-ISO 16486-6
ISO 16486-1
NEN-EN-ISO 16486-1
ICC I-CODE IFGC
Advertisement