I-CODE VFGC - : References
This document references the following standards:
ASME A13.1
ASME B1.20.1
ASME B16.1
ASME B16.24
ASME B16.33
ASME B16.42
ASME B16.44
ASME B16.47
ASME B16.5
ASME B31.12
ASME B31.3
ASME B36.10M
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.40.2A-1997/CGA 2.92A-M97
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.47:21/CSA 2.3:21
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.84-2017
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.19-2017/CSA 2.35-2017
CSA/AM ANSI Z83.20-2016/CSA 2.34-2016
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
CSA/AM ANSI/CSA NGV 5.1-2016
CSA/AM CSA/ANSI LC 1:19/CSA 6.26:19
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.91:20
49 CFR PART 105
49 CFR PART 106
49 CFR PART 107
49 CFR PART 109
49 CFR PART 110
49 CFR PART 130
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
49 CFR PART 192
ASME CSD-1
ASTM A106/A106M REV A
ASTM A254/A254M
ASTM A268/A268M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A53/A53M
ASTM B210/B210M REV A
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM C315
ASTM D2513
ASTM E136 REV A
ASTM F1973
ASTM F2945
CGA S-1.1
CGA S-1.2
CGA S-1.3
CSA 8.1:15
CSA 8.3-2015
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IRC
MSS SP-58
NFPA 2
NFPA 211
NFPA 30A
NFPA 37
NFPA 409
NFPA 51
NFPA 58
NFPA 70
NFPA 82
NFPA 85
NFPA 853
NFPA 88A
Advertisement