HPIT 2:17 - : References
This document references the following standards:
AIAA G-095A
API RP 941
API STD 521
ASA S1.13
ASCE 7-22
ASME B31.12
ASME B31.3
ASME B31E
ASME B40.100
ASTM B858
ASTM D7606
ASTM E84 REV A
ASTM F1459
ASTM G142
ASTM SI10
CGA G-5.3
CGA S-7
CSA ANSI HGV 3.1-2015
CSA HPIT 1-15
CSA/AM ANSI/CSA CHMC 1-2014
CSA/AM ANSI/CSA HGV 4.2-2013
CSA/AM ANSI/CSA HGV 4.6-2013
CSA/AM ANSI/CSA HGV 4.7-2013
CSA/AM CSA/ANSI HGV 4.4:21
IEC 60079-10-1
IEC 60529
IEC 60812
IEC 61025
IEC 61032
IEC 61508-1
IEC 61882
IEEE SI 10
ISO 11114-4
ISO 80000-1
ISO TR 15916
NEMA Z535 SERIES
NFPA 1
NFPA 274
NFPA 496
NFPA 70
NFPA 79
ASCE GPP 7
This document is referenced by the following standards:
NFPA 2
Advertisement