7002 - : References
This document references the following standards:
IEEE 802.1Q
ISO/IEC 15408-1
ISO/IEC 15408-2
ISO/IEC 15408-3
ISO/IEC 27001
ISO/IEC 27005
ISO/IEC 29100
ISO/IEC 29134
ISO/IEC 38505-1
ISO/IEC TR 27550
ISO/IEC TS 19608
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 16085
ISO/IEC/IEEE 24748-3
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 24774
NIST SP 800-53A
This document is referenced by the following standards:
ISO/IEC/IEEE 23026
IEEE 23026
ETSI GS ENI 005
NEN-ISO/IEC/IEEE 23026
IEEE P7014/D002
IEEE P2807.1/D1
Advertisement