B733 - : References
This document references the following standards:
ASQ Z1.4
ASTM B368
ASTM B374
ASTM B380
ASTM B487
ASTM B499
ASTM B504
ASTM B537
ASTM B567
ASTM B568
ASTM B571
ASTM B578
ASTM B602
ASTM B667
ASTM B678
ASTM B697
ASTM B762
ASTM B849
ASTM B850
ASTM B851
ASTM D1193
ASTM D2670
ASTM D2714
ASTM D3951
ASTM D4060
ASTM E140 REV B
ASTM E352
ASTM E60
ASTM F519
ASTM G31
ASTM G5
ASTM G59
ASTM G85
ISO 4527
MIL-STD-1916
This document is referenced by the following standards:
API TR 21TR1
ASTM G195
ASTM B999
3-A 04-06
3-A 17-13
3-A 27-08
MIL-DTL-24308K
MIL-DTL-32689 (1)
AWWA C541
ASTM STP962
MIL-DTL-32139B (2)
MIL-DTL-26482J (1)
API STD 6DX
MIL-DTL-38999N
ISO FDIS 13703-2
MIL-DTL-83513H (2)
NASA-STD-6012A
NASA-STD-6016 REV C
CEN EN ISO 13703-2
ASTM B765
Advertisement