ANSI Z21.92-2001/CSA 6.29-2001 - : References
This document references the following standards:
ASME B1.1
ASME B1.13M
CSA B149.1-20
CSA CAN/CSA-C22.2 NO. 0.17-00
CSA CAN/CSA-C22.2 NO. 199-M89
NFPA 54
NFPA 70
This document is referenced by the following standards:
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.96:19/CSA 11.6:19
CSA/AM ANSI Z21.57-2010
CSA/AM ANSI Z21.11.3-2016
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
CSA/AM CSA/ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM CSA/ANSI Z21.72:19 • CSA 11.2:19
CSA/AM CSA/ANSI Z83.26:20/CSA 2.37:20
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
Advertisement