ANSI Z21.60-2017/CSA 2.26-2017 - : References
This document references the following standards:
NFPA 54
ASME B1.20.1
ASME B36.10
ASME PTC 19.3
ASTM D1835
ASTM SI10
CSA 2.17-2017
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 0:20
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 49-18
CSA CAN1-6.4-M79
CSA Z240 MH SERIES-16
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEEE 315
IEEE SI 10
NEMA WD 6
NFPA 501A
NFPA 54
NFPA 70
ASME B1.1
ASME B18.6.2
ASME B18.6.3
This document is referenced by the following standards:
ICC I-CODE IRC COMM VOL II
CABC CARC
IAPMO CMC
ICC I-CODE NJRC
NYBC NYFGC
NYBC NYMC
NFPA 501
NFPA 211
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
ICC I-CODE IFGC
Advertisement