CSA/ANSI HGV 4.2-22 - : References
This document references the following standards:
NFPA 2
ASME B31.1
ASME B31.3
ASME B31.4
ASME B31.5
ASME B31.8
ASTM B117
ASTM D1149
ASTM D257
ASTM D4496
ASTM G154
CGA G-5.3
CSA C22.2 NO. 0.15-15
CSA/AM ANSI/CSA CHMC 1-2014
CSA/AM CSA/ANSI CHMC 2:19
DIN EN 856
DIN EN 857
IEC 60243-1
IEC 62631-3-1
ISO 1431-1
ISO 14687
ISO 4080
ISO 4671
ISO 6802
ISO 7326
ISO 8031
ISO 9227
ISO TR 11340
ISO TR 15916
NFPA 2
DIN EN 853
This document is referenced by the following standards:
BSI BS ISO 19880-5
CSA/AM ANSI/CSA HGV 4.8-2012
Advertisement