IEC 60243-1
Electric strength of insulating materials – Test methods – Part 1: Tests at power frequencies
| Organization: | IEC |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.
This standard does not cover the testing of liquids and gases, although these are specified and used as impregnates or surrounding media for the solid insulating materials being tested.
NOTE Methods for the determination of breakdown voltages along the surfaces of solid insulating materials are included.
Document History