IEC 60243-1

Electrical Strength of Insulating Materials - Test Methods - Part 1: Tests at Power Frequencies

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1998
Status: inactive
Page Count: 64
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60243 gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It does not consider the testing of liquids and gases, although these are specified and used as impregnants or surrounding media for the solid insulating materials being tested.

NOTE - Methods for the determination of breakdown voltages along the surfaces of solid insulating materials are included.

Document History

March 1, 2013
Electric strength of insulating materials – Test methods – Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
IEC 60243-1
January 1, 1998
Electrical Strength of Insulating Materials - Test Methods - Part 1: Tests at Power Frequencies
This part of IEC 60243 gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It...
January 1, 1988
Methods of Test for Electric Strength of Solid Insulating Materials Part 1: Tests at Power Frequencies
A description is not available for this item.

References

Advertisement