IEC - 60243-1
Methods of Test for Electric Strength of Solid Insulating Materials Part 1: Tests at Power Frequencies
inactive
| Organization: | IEC |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 41 |
Document History
March 1, 2013
Electric strength of insulating materials – Test methods – Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.
This standard does not...
January 1, 1998
Electrical Strength of Insulating Materials - Test Methods - Part 1: Tests at Power Frequencies
This part of IEC 60243 gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It...
60243-1
January 1, 1988
Methods of Test for Electric Strength of Solid Insulating Materials Part 1: Tests at Power Frequencies
A description is not available for this item.