ANSI Z21.13-2017/CSA 4.9-22 - : References
This document references the following standards:
ASME CSD-1
NFPA 54
CSA 2.17-2017
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0.3-09
CSA C22.2 NO. 210-15
CSA C22.2 NO. 239-21
CSA C22.2 NO. 24:21
CSA C22.2 NO. 3-M1988
CSA C22.2 NO. 77-14
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN/CSA-C22.2 NO. 49-18
CSA CAN1-3.1-77
CSA Z240 RV SERIES-14
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASME B1.20.1
ASME B36.10
ASME B94.11M
ASME CSD-1
ASME PTC 19.3
ASME/BPVC SEC IV
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM D1785 REV A
ASTM D1835
ASTM D2241
ASTM D2661
ASTM D2665
ASTM D2846/D2846M REV A
ASTM F441/F441M
ASTM F442/F442M
ASTM F628
ASTM SI10
IEEE 315
IEEE SI 10
NFPA 1192
NFPA 54
NFPA 70
ASME B1.1
ASME PTC 19.3 TW
ASTM F891
CGA G-9.1
CGA ANSI Z21.35-1995
This document is referenced by the following standards:
ICC I-CODE IRC COMM VOL II
CABC CARC
CABC CAEC
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
NYBC NYFGC
ASME CSD-1 INTERPRETATIONS
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
IAPMO UPC
ICC I-CODE IFGC
Advertisement