ANSI Z21.93-2017/CSA 6.30-2017 - : References
This document references the following standards:
NFPA 54
IAPMO UPC
ASME B1.20.1
ASME B1.20.3
ASTM B117
ASTM B858
ASTM D471 REV A
CSA B149.1-20
CSA C22.2 NO. 0.15-15
IAPMO UPC
ISO 1817
ISO 261
ISO 68-1
ISO 68-2
NFPA 54
ASME B1 TECH REPT
This document is referenced by the following standards:
ICC I-CODE IRC COMM VOL II
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
ICC I-CODE IFGC
Advertisement