ANSI Z83.4-2017/CSA 3.7-2017 - : References
This document references the following standards:
NFPA 54
40 CFR PART 50
40 CFR PART 60
AMCA 203
ASME B1.1
ASME B1.20.1
ASME B36.10
ASME B94.11M
ASME PTC 19.3
ASTM A653/A653M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM B75/B75M
ASTM SI10
CSA 2.17-2017
CSA 3.11:15
CSA 3.16:21
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 3-M1988
CSA C22.2 NO. 77-14
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.4-M79
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
IEEE 315
IEEE SI 10
NFPA 409
NFPA 54
NFPA 70
NFPA 88A
NFPA 90A
ASHRAE FUNDAMENTALS IP HANDBOOK
This document is referenced by the following standards:
IAPMO CMC
NYBC NYFGC
ICC I-CODE SCFGC
IAPMO UMC
ICC I-CODE IFGC
Advertisement