ANSI Z83.19-2017/CSA 2.35-2017 - : References
This document references the following standards:
NFPA 54
ASME B1.1
ASME B1.20.1
ASME B36.10
ASME B94.11M
ASME PTC 19.3 TW
CSA 2.17-2017
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.4-M79
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
NFPA 54
ASTM A428/A428M
ASTM A463/A463M
ASTM A53/A53M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM SI10
IEEE 315
IEEE SI 10
NEMA WD 6
NFPA 409
NFPA 70
NFPA 88A
ASME PTC 19.3
This document is referenced by the following standards:
IAPMO CMC
ICC I-CODE NJRC
NYBC NYFGC
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
ICC I-CODE IFGC
Advertisement