F1055 REV A - : References
This document references the following standards:
ASTM F2769
ASTM D2513
ASTM F2623
ASTM D1598
ASTM D1599
ASTM D1600
ASTM D2513
ASTM D2737
ASTM D3035
ASTM D3350
ASTM D638
ASTM F1473
ASTM F2623
ASTM F2769
ASTM F2788/F2788M
ASTM F412
ASTM F714
ASTM F905
ISO 13954
PPI TR-3
PPI TR-4
ASTM D1248
ASTM F876
This document is referenced by the following standards:
AWWA C904
FM 1613
IAPMO CMC
IAPMO CPC
IAPMO IGC 330
ASME B31.3
ICC I-CODE NJRC
NYBC NYMC
AGA Z380.1
NSF 14
ASME NM.3.1
ASME B31.1
ASME COMPANION GUIDE V1
NFPA 58
NSF 358-4
ASSE SERIES 10000
NSF 358-1
ICC I-CODE SCPC
ICC I-CODE SCMC
PPI MS-7
ICC I-CODE SCRC
CSA Z662:23
49 CFR PART 192
IAPMO UMC
IAPMO UPC
ASTM F3565
UFGS-33 11 00
PPI MAB-7
ASTM E3167/E3167M
ASTM E3170/E3170M
ICC I-CODE IMC
ICC I-CODE IPC
Advertisement