CSA/ANSI Z21.5.1:22/CSA 7.1:22 - : References
This document references the following standards:
24 CFR PART 3280
NFPA 54
24 CFR PART 3280
ASME B1.20.1
ASME B36.10
ASTM D1835
CSA B149.1-20
CSA C22.1-21
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0.17:22
CSA C22.2 NO. 0.2:16
CSA C22.2 NO. 0.8-19
CSA C22.2 NO. 156-M1987
CSA C22.2 NO. 197-M83
CSA C22.2 NO. 198.1:21
CSA C22.2 NO. 24:21
CSA C22.2 NO. 2556:21
CSA C22.2 NO. 3-M1988
CSA C22.2 NO. 60335-2-102:22
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN/CSA-Z241 SERIES-18
CSA E60730-1-15
CSA Z240 MH SERIES-16
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
ICC I-CODE IFC
IEC 60695-2-11
IEC 60695-2-13
IEEE 315
NEMA WD 6
NFPA 54
NFPA 70
ASME B1.1
ASME B18.6.2
ASME B18.2.1
ASME B18.2.2
ASME B18.6.3
NFPA 70A
This document is referenced by the following standards:
IAPMO CMC
ICC I-CODE NJRC
CSA/AM ANSI NGV 5.2:23
CSA/AM ANSI NGV 5.1:23
NYBC NYFGC
NFPA 501
NFPA 1192
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
ICC I-CODE IFGC
Advertisement