15 - : References
This document references the following standards:
ASHRAE 34
ASME B31.5
CSA C22.2 NO. 60335-2-40:22
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 70
29 CFR PART 1910
AHRI 700
ASHRAE 147
ASHRAE 15.2
ASHRAE 34
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASME A13.1
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B1.20.3
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.24
ASME B16.26
ASME B16.50
ASME B16.52
ASME B31.5
ASSE 1079
ASTM A105/A105M
ASTM A106/A106M REV A
ASTM A181/A181M
ASTM A234/A234M
ASTM A254/A254M
ASTM A333/A333M
ASTM A334/A334M REV A
ASTM A420/A420M
ASTM A53/A53M
ASTM A632
ASTM A707/A707M
ASTM B1003
ASTM B210/B210M REV A
ASTM B280
ASTM B302
ASTM B32
ASTM B361
ASTM B42
ASTM B43
ASTM B491/B491M
ASTM B68/B68M
ASTM B75/B75M
ASTM B813
ASTM B819
ASTM B88
CSA C22.2 NO. 140.3-15
CSA C22.2 NO. 60335-2-89:21
IIAR STANDARD 2
MSS SP-58
NFPA 70
ASTM E681
NFPA 704
ASTM A193/A193M
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM A403/A403M REV B
CSA C22.2 NO. 60335-2-40:22
This document is referenced by the following standards:
CABC CAFC
IAPMO CMC
CGA G-2.1
ASHRAE 17
NYBC NYMC
NYBC NYFC
UFC 4-510-01
ASME AG-1
ASME B31.5 INTERPRETATIONS
NFPA 90B
NFPA 1
NFPA 497
NFPA 5000
NFPA 40
NFPA 90A
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 18
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 49
ATIS 0600031.01
ICC I-CODE SCMC
ICC I-CODE SCFC
CSA CAN/CSA-C370-13
CSA/AM ANSI Z21.74-2017
CSA B52:18
49 CFR PART 171
IAPMO UMC
ASHRAE GUIDELINE 41
ISO 12643-2
CGA G-2
CEN EN ISO 12643-2
ASTM F1075
CSA C22.2 NO. 112-21
NEN-EN-ISO 12643-2
UFC 3-410-01
ICC I-CODE IMC
Advertisement