AHRI 700
Specifications for Refrigerants
| Organization: | AHRI |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard specifies acceptable levels of contaminants (purity requirements) for fluorocarbon, hydrocarbon, and carbon dioxide refrigerants regardless of source and lists acceptable test methods. These refrigerants are as referenced in the ANSI/ASHRAE Standard 34 with Addenda and in ISO Standard 817:
Single-Component Fluorocarbon Refrigerants: R-11; R-12; R-13; R-22; R-23; R-32; R-113; R-114; R-115; R-116; R-123; R-124; R-125; R-134a; R-141b; R-142b; R-143a; R-152a; R-218; R-227ea; R-236fa; R-245fa; R-1224yd(Z); R-1233zd(E); R-1234yf; R-1234ze(E); R-1336mzz(Z); and R-1336mzz(E).
Single Component Hydrocarbon Refrigerants: R-50; R-170; R-E170; R-290; R-600; R-600a; R-601; R-601a; R-610; R-1150; and R-1270.
Carbon Dioxide Refrigerant: R-744.
Zeotropic Blend Refrigerants: R-401A; R-401B; R-402A; R-402B; R-403A; R-403B; R-404A; R-405A; R-406A; R-407A; R-407B; R-407C; R-407D; R-407E; R-407F; R-407G; R-407H; R-407I; R-408A; R-409A; R-409B; R-410A; R-410B; R-411A; R-411B; R-412A; R-413A; R-414A; R-414B; R-415A; R-415B; R-416A; R-417A; R-417B; R-417C; R-418A; R-419A; R-419B; R-420A; R-421A; R-421B; R-422A; R-422B; R-422C; R-422D; R-422E; R-423A; R-424A; R-425A; R-426A; R-427A; R-428A; R-429A; R-430A; R-431A; R-434A; R-435A; R-437A; R-438A; R-439A; R-440A; R-442A; R-444A; R-444B; R-445A; R-446A; R-447A; R-447B; R-448A; R-449A; R-449B; R-449C; R-450A; R-451A; R-451B; R-452A; R-452B; R-452C; R-453A; R-454A; R-454B; R-454C; R-455A; R-456A; R-457A; R-458A; R-459A; R-459B; R-460A; R-460B; R-460C; R-461A; R-462A; R-463A; R464A; and R465A.
Zeotropic Hydrocarbon Blend Refrigerants: R-432A; R-433A; R-433B; R-433C; R-436A; R-436B; R-441A; and R-443A.
Azeotropic Blend Refrigerants: R-500; R-502; R-503; R-507A; R-508A; R-508B; R-509A; R-510A; R-511A; R-512A; R-513A; R-513B; R-514A; R-515A; and R-516A.
Purpose.
The purpose of this standard is to establish purity specifications, to verify composition, and to specify the associated methods of testing for acceptability of the refrigerants listed in Section 2.1 regardless of source (new, reclaimed and/or repackaged) for use in new and existing refrigeration and air-conditioning products within the scope of AHRI.
Intent.
This standard is intended for the guidance of the industry including manufacturers, reclaimers, repackagers, distributors, installers, servicemen, contractors and users of fluorocarbon, hydrocarbon and carbon dioxide containing refrigerants.
Review and Amendment.
This standard is subject to review and amendment as technology advances or as additional data becomes available. This data can be submitted to AHRI for review.
Document History