C22.2 NO. 42.1:13 - : References
This document references the following standards:
CSA C22.1-21
ASME B94.11M
ASTM B117
ASTM D1654
ASTM D2240
ASTM D573
ASTM G151
ASTM G153
ASTM G155
CSA C22.1-21
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0.17:22
CSA C22.2 NO. 0:20
CSA C22.2 NO. 182.2-M87
CSA C22.2 NO. 256-14
CSA C22.2 NO. 42:10
CSA C22.2 NO. 43:17
CSA C22.2 NO. 94.2-20
IEEE 45
ISO 4892-1
ISO 4892-2
ISO 9227
NEMA WD 6
NFPA 302
NFPA 70
ASME B1.20.1
This document is referenced by the following standards:
CSA C22.2 NO. 40:17
Advertisement