85 - : References
This document references the following standards:
NFPA 56
ASME B31.1
NFPA 30
NFPA 31
NFPA 850
NFPA 37
NFPA 5000
NFPA 499
29 CFR PART 1926
ASCE 7-22
ASME B31.1
ASME B31.3
ASTM D1655 REV A
ASTM D2880
ASTM D388 REV A
ASTM D396
ASTM D409/D409M
ASTM E136
ASTM E2652
CGA G-2.1
FCI ANSI/FCI 70-2
IEC 61508-1
IEC 61508-2
IEC 61508-3
IEC 61508-4
IEC 61508-5
IEC 61508-6
IEC 61508-7
IEC TR 61508-0
IEC TS 61508-3-1
MIL-DTL-5624W
NFPA 13D
NFPA 30
NFPA 31
NFPA 37
NFPA 5000
NFPA 54
NFPA 56
NFPA 58
NFPA 68
NFPA 69
NFPA 70
NFPA 72
NFPA 850
AICHE G-18
API RP 2003
API RP 500
API RP 505
API STD 620
API STD 650
ASTM E1226
EEMUA PUB NO 191
IEC 61511-1
IEC 61511-2
IEC 61511-3
IEC TR 61511-0
IEC TR 61511-4
ISA 18.2
ISA 61511-1
ISA 77.41.01
ISA 77.42.01
ISA 77.43.01
ISA 77.44.01
ISA TR18.2.4
ISA TR18.2.5
NFPA 241
NFPA 497
NFPA 499
NFPA 51
NFPA 51B
NFPA 77
ISA 61511-2
ISA 61511-3
NFPA 40
NFPA 472
NFPA 853
This document is referenced by the following standards:
NFPA 122
NFPA 59A
NFPA 120
IAPMO CMC
CSA N393:22
BSI PD CLC/TR 62685
ICC I-CODE NJBC
ICC I-CODE NJRC
NYBC NYFGC
NYBC NYMC
NYBC NYFC
NYBC NYBC
ASME CSD-1
ASME COMPANION GUIDE V1
NFPA 1
NFPA 30B
NFPA 86
NFPA 211
NFPA 654
NFPA 804
NFPA 805
NFPA 664
NFPA 87
NFPA 91
NFPA 652
NFPA 820
NFPA 30A
NFPA 851
API RP 2001
Advertisement