UFGS-32 84 24 - : References
This document references the following standards:
ASTM B43
ASTM D1785
ASTM D2464
ASME B16.3
ASTM B32
ASTM B88M
ASME B1.2
ASME B16.22
ASTM A53/A53M
ASTM B88
GS6 A-A-51145D VALID NOTICE 1
API STD 598
ASSE 5000 SERIES
AWWA C651
ASTM D2774
ASTM F441/F441M
NEMA ICS 2
NSF 14A
ASSE 1020
ASTM D2287
ASTM D2564
ASTM D3261 REV A
MSS SP-85
ASSE 1010
AWWA C500
AWWA C901
ASME B16.15
MSS SP-80
NEMA ICS 6
PPI TN8/8
ASTM D2241
ASTM D2466
ASTM D2855
AWWA C511
AWWA M14
ASME B16.18
ASME B40.100
NFPA 70 AMD 1
This document is referenced by the following standards:
UFC 3-201-02 CHANGE 1
Advertisement