90.1 I-P - : References
This document references the following standards:
ASHRAE 90.1 SI
ASHRAE 90.4
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE 140
ASHRAE 55
CTI STD-201
AHRI 1200 I-P
AHRI 1230 I-P
AHRI 1300 I-P
AHRI 1360 I-P
AHRI 210/240
AHRI 310/380
AHRI 340/360 I-P
AHRI 365 I-P
AHRI 390 I-P
AHRI 400 I-P
AHRI 460
AHRI 550/590 I-P
AHRI 560
AHRI 910 I-P
AHRI 920 I-P
AMCA 208
AMCA 220
AMCA 230
AMCA 500-D
AHAM HRF-1
AHAM RAC-1
ASABE S640
ASHRAE 111
ASHRAE 116
ASHRAE 118.1
ASHRAE 118.2
ASHRAE 140
ASHRAE 154
ASHRAE 169
ASHRAE 170
ASHRAE 183
ASHRAE 188
ASHRAE 202
ASHRAE 209
ASHRAE 4
ASHRAE 51
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 90.4
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 1.1
ASHRAE GUIDELINE 12
ASHRAE GUIDELINE 36
ASHRAE HVAC APPLICATIONS IP CH 51
ASHRAE HVAC APPLICATIONS SI CH 51
ASME A17.1
ASTM C1224
ASTM C1363
ASTM C1371
ASTM C1549
ASTM C272/C272M
ASTM C518
ASTM C835
ASTM C90
ASTM D1003
ASTM E1677
NEMA MG 1
NFPA 70
NFPA 96
ASTM E1680
ASTM E1827
ASTM E1980
ASTM E2178 REV A
ASTM E2357
ASTM E2813
ASTM E283/E283M
ASTM E2947 REV A
ASTM E3158
ASTM E408
ASTM E779
ASTM E972
ASTM F1361
ASTM F1484
ASTM F1495
ASTM F1496
ASTM F1696
ASTM F1920
ASTM F2093
ASTM F2144
ASTM F2861
CSA/AM ANSI Z21.47:21/CSA 2.3:21
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
CTI ATC-105
CTI ATC-105DS
CTI ATC-105S
CTI ATC-106
CTI STD-201
IES LM-83
IES RP-1
IES RP-10
IES RP-11
IES RP-2
IES RP-28
IES RP-29
IES RP-3
IES RP-30
IES RP-38
IES RP-4
IES RP-41
IES RP-6
IES RP-7
IES RP-8
IES RP-9
ISO 10211
ISO 13256-1
ISO 13256-2
ISO 14683
ISO 25745-2
ISO 27327-1
ISO 9050
ISO/IEC 17024
MIL-DTL-17840D
MIL-P-17639F
MIL-P-17881D
MIL-P-18472G
MIL-P-18682D
NFRC 100
NFRC 200
NFRC 400
SMACNA HVAC AIR DUC LEAK TST MAN
SMACNA HVAC DUCT CONSTR MTL & FLEX
TIA-942-B
CSA AAMA/WDMA/CSA 101/I.S.2/A440:22
ASHRAE 146
ASTM E1918
ASTM E96/E96M REV A
ASHRAE 90.1 SI
This document is referenced by the following standards:
NEMA LS 20014
CSA/AM ANSI Z5020:23
UFC 3-101-01
UFC 4-420-01
UFC 1-200-01
UFC 4-510-01
UFC 3-530-01
ASME 14414
NFPA 900
ASTM E2634
NFPA 99
NFPA 5000
ASHRAE 180
ASSE SERIES 10000
ACI 301
ASHRAE 90308
ASHRAE 90335
ASHRAE 228
UFC 4-722-01
UFC 4-730-01
BICSI TPMRM
IEEE 3001.9
CSA C500-18
CSA Z5000:18
UFGS-01 91 19
UFGS-01 91 00.15
ASHRAE 90305
ASHRAE 241
ASTM E917
CSA CAN/CSA-Z8001-13
CSA C746:23
ASTM D7897
IAPMO UMC
IAPMO UPC
ASHRAE GUIDELINE 41
SSTD-8070-0084-EMCS REV C-1
SSTD-8070-0085-EMCS REV B
SSTD-8070-0086-EMCS REV A
24 CFR PART 905
UFC 3-501-01
UFGS-26 13 32
ASHRAE 100
ASHRAE 90.2
UFC 3-400-02
UFC 3-410-01
ASHRAE GUIDELINE 42
ASHRAE 189.3
ICC I-CODE IMC
Advertisement