F2363/F2363M - : References
This document references the following standards:
33 CFR PART 159
40 CFR PART 136
ASME B16.1
ASME B16.11
ASME B16.24
ASME B16.34
ASME B16.5
ASSE 1001
ASSE 1013
ASTM A307
ASTM A563/A563M REV A
ASTM B117
ASTM B165
ASTM D1253
ASTM E11
ASTM F1030
ASTM F1098
ASTM F1122
ASTM F1155
ASTM F1166
ASTM F1298
ASTM F1323
ASTM F1387
ASTM F1510
ASTM F1511
ASTM F2044
ASTM F906
ASTM F992
ASTM F993
ASTM F998
DODD 4715.6-R1
IEC 60079-1
IEC 60079-11
IEC 60085
IEC 60092-350
IEC 60092-353
IEC 60529
IEEE 1580
ISA 60079-1
ISA 60079-11
ISO 15705
ISO 5815-1
MIL-DTL-901E
NEMA 250
NEMA MG 1
NFPA 70
MIL-STD-167-1A
SNAME 3-37
This document is referenced by the following standards:
ASTM F3648
Advertisement