ANSI Z21.1-2018/CSA 1.1-2018 - : References
This document references the following standards:
24 CFR PART 3280
NFPA 54
NFPA 501
24 CFR PART 3280
AGA Z21.35
AGA Z223.1
ANSI Z97.1
ASME B1.20.1
ASME B18.6.3
ASME B36.10
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0.17:22
CSA C22.2 NO. 0.3-09
CSA C22.2 NO. 150-16
CSA C22.2 NO. 197-M83
CSA C22.2 NO. 198.1:21
CSA C22.2 NO. 198.3:21
CSA C22.2 NO. 24:21
CSA C22.2 NO. 2459-08
CSA C22.2 NO. 3-M1988
CSA C22.2 NO. 60950-23:07
CSA C22.2 NO. 62368-1-19
CSA CAN/CSA-C22.2 NO. 60950-1:07
CSA CAN1-6.6-M78
CSA E60730-1-15
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.57-2010
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.92-2001/CSA 6.29-2001
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
IEC 60695-11-10
IEC 60695-2-11
IEC 60695-2-13
IEEE 315
NEMA WD 6
NFPA 501A
NFPA 54
NFPA 70
ASME B1.1
ASME B18.2.1
ASME B18.2.2
NFPA 501
This document is referenced by the following standards:
BSI PD ISO/TS 21364-1
NFPA 1192
ICC I-CODE SCMC
ICC I-CODE SCFGC
ICC I-CODE SCRC
CSA CAN/CSA-E60335-2-6:18
IAPMO UMC
ICC I-CODE IFGC
ICC I-CODE IMC
Advertisement