CSA/ANSI LC 1:23/CSA 6.26:23 - : References
This document references the following standards:
NFPA 54
NFPA 58
IAPMO UPC
ICC I-CODE IFGC
24 CFR PART 3280
AGA Z223.1
ASME B1.20.1
ASTM B117
ASTM D746
ASTM E84
ASTM SI10
CSA B149.1-20
CSA C22.1-21
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.90-19/CSA 6.24-19
IAPMO UPC
ICC I-CODE IFGC
IEEE SI 10
ISO 80000-1
NFPA 501A
NFPA 54
NFPA 58
NFPA 70
ASME B16.33
This document is referenced by the following standards:
NFPA 501
NFPA 87
ICC I-CODE SCFGC
ICC I-CODE SCRC
IAPMO UMC
Advertisement